STANDARD TYPE
30.5 MM SIZE
E34 PUSH PULL UNIT USED ON
SQUARE SHAPE
PULL ON/PUSH OFF LEGEND
WHITE BACKGROUND COLOR
1/8 INCH LETTERING SIZE
1.77 INCH W X 1.77 INCH H LEGEND PLATE SIZE
E34 MODEL
Eaton Corporation
Done
Datasheet
Description
STANDARD TYPE
30.5 MM SIZE
E34 PUSH PULL UNIT USED ON
SQUARE SHAPE
PULL ON/PUSH OFF LEGEND
WHITE BACKGROUND COLOR
1/8 INCH LETTERING SIZE
1.77 INCH W X 1.77 INCH H LEGEND PLATE SIZE
E34 MODEL
STANDARD TYPE
30.5 MM SIZE
E34 PUSH PULL UNIT USED ON
SQUARE SHAPE
PULL ON/PUSH OFF LEGEND
WHITE BACKGROUND COLOR
1/8 INCH LETTERING SIZE
1.77 INCH W X 1.77 INCH H LEGEND PLATE SIZE
E34 MODEL