Manufacturer: Eaton / Cutler Hammer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101704-E57PS-30UNC1
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): E57PS-30UNC15-C2E57P
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
REACH SVHC: No SVHC
Max Supply Voltage (DC): 48 V
Min Supply Voltage (DC): 10 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1101704-E57PS-30UNC15-C2 |
| Product Name | OEM Parts - OEM Parts (C - E) - E57PS-30UNC15-C2 |