PLUG IN TYPE
DIE CAST ZINC MATERIAL
E50 SERIES MODULAR HEAVY DUTY PLUG IN LIMIT SWITCH USED ON
20 MM CONDUIT CONNECTION TYPE
SURFACE MOUNTING
NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE
2 POLE(S)
9 TERMINAL(S)
FRONT/REAR MOUNTING LOCATION
Eaton Corporation
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
PLUG IN TYPE
DIE CAST ZINC MATERIAL
E50 SERIES MODULAR HEAVY DUTY PLUG IN LIMIT SWITCH USED ON
20 MM CONDUIT CONNECTION TYPE
SURFACE MOUNTING
NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE
2 POLE(S)
9 TERMINAL(S)
FRONT/REAR MOUNTING LOCATION
PLUG IN TYPE
DIE CAST ZINC MATERIAL
E50 SERIES MODULAR HEAVY DUTY PLUG IN LIMIT SWITCH USED ON
20 MM CONDUIT CONNECTION TYPE
SURFACE MOUNTING
NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE
2 POLE(S)
9 TERMINAL(S)
FRONT/REAR MOUNTING LOCATION
PLUG IN TYPE
DIE CAST ZINC MATERIAL
E50 SERIES MODULAR HEAVY DUTY PLUG IN LIMIT SWITCH USED ON