Eaton Corporation OEM Parts - OEM Parts (C - E) - ETR2-11 ETR2-11

Description
Manufacturer: Eaton Bussmann Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982887-ETR2-11 Contact Current Rating: 3 A Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant REACH SVHC: No SVHC Throw Configuration: SPDT Nominal Input Voltage (AC): 240 V
Request a Quote
Description
Manufacturer: Eaton Bussmann Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982887-ETR2-11 Contact Current Rating: 3 A Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant REACH SVHC: No SVHC Throw Configuration: SPDT Nominal Input Voltage (AC): 240 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - ETR2-11 - 982887-ETR2-11 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - ETR2-11
982887-ETR2-11
OEM Parts - OEM Parts (C - E) - ETR2-11 982887-ETR2-11
Manufacturer: Eaton Bussmann Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982887-ETR2-11 Contact Current Rating: 3 A Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant REACH SVHC: No SVHC Throw Configuration: SPDT Nominal Input Voltage (AC): 240 V

Manufacturer: Eaton Bussmann
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982887-ETR2-11
Contact Current Rating: 3 A
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
REACH SVHC: No SVHC
Throw Configuration: SPDT
Nominal Input Voltage (AC): 240 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 982887-ETR2-11
Product Name OEM Parts - OEM Parts (C - E) - ETR2-11
Unlock Full Specs
to access all available technical data