Eaton Corporation Sensor Mounting Bracket E64KH3

Description
90 DEG TYPE 1.06 INCH W X 1.06 INCH H SIZE E64 SERIES TERMINAL BASE SENSOR USED ON 0.43, 0.59 INCH MAX. BRACKET ADJUSTMENT SIZE 0.43, 0.59 INCH MAX. SENSOR ADJUSTMENT SIZE 3 SLOTS BRACKET MOUNTING CONFIGURATION 3 SLOTS SENSOR MOUNTING CONFIGURATION E64 MODEL
Datasheet
Description
90 DEG TYPE 1.06 INCH W X 1.06 INCH H SIZE E64 SERIES TERMINAL BASE SENSOR USED ON 0.43, 0.59 INCH MAX. BRACKET ADJUSTMENT SIZE 0.43, 0.59 INCH MAX. SENSOR ADJUSTMENT SIZE 3 SLOTS BRACKET MOUNTING CONFIGURATION 3 SLOTS SENSOR MOUNTING CONFIGURATION E64 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Mounting Bracket - E64KH3 - Eaton Corporation
Cleveland, OH, USA
Sensor Mounting Bracket
E64KH3
Sensor Mounting Bracket E64KH3
90 DEG TYPE 1.06 INCH W X 1.06 INCH H SIZE E64 SERIES TERMINAL BASE SENSOR USED ON 0.43, 0.59 INCH MAX. BRACKET ADJUSTMENT SIZE 0.43, 0.59 INCH MAX. SENSOR ADJUSTMENT SIZE 3 SLOTS BRACKET MOUNTING CONFIGURATION 3 SLOTS SENSOR MOUNTING CONFIGURATION E64 MODEL
  • 90 DEG TYPE
  • 1.06 INCH W X 1.06 INCH H SIZE
  • E64 SERIES TERMINAL BASE SENSOR USED ON
  • 0.43, 0.59 INCH MAX. BRACKET ADJUSTMENT SIZE
  • 0.43, 0.59 INCH MAX. SENSOR ADJUSTMENT SIZE
  • 3 SLOTS BRACKET MOUNTING CONFIGURATION
  • 3 SLOTS SENSOR MOUNTING CONFIGURATION
  • E64 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Uncategorized Products
Product Number E64KH3
Product Name Sensor Mounting Bracket
Unlock Full Specs
to access all available technical data