PLUG IN RECEPTACLE TYPE
RUGGED DIE CAST ZINC MATERIAL
E51 SERIES MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY/PHOTOELECT
RIC SENSOR USED ON
1/2 INCH NPT, 3 FT CABLE WITH 3 PIN MINI CONNECTOR CONNECTION TYPE
2 WIRE(S)
20 TO 264 VAC AT 50/60 HZ/20 TO 264 VDC OPERATING VOLTAGE
NEMA 3/3S/4/4X/6/6P/12/13
, IP67 ENCLOSURE
APPROVAL UL, CSA
EPOXY FILLED RECEPTACLE WITH PIGTAIL
E51 MODEL
Eaton Corporation
Done
Datasheet
Description
PLUG IN RECEPTACLE TYPE
RUGGED DIE CAST ZINC MATERIAL
E51 SERIES MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY/PHOTOELECT
RIC SENSOR USED ON
1/2 INCH NPT, 3 FT CABLE WITH 3 PIN MINI CONNECTOR CONNECTION TYPE
2 WIRE(S)
20 TO 264 VAC AT 50/60 HZ/20 TO 264 VDC OPERATING VOLTAGE
NEMA 3/3S/4/4X/6/6P/12/13
, IP67 ENCLOSURE
APPROVAL UL, CSA
EPOXY FILLED RECEPTACLE WITH PIGTAIL
E51 MODEL
PLUG IN RECEPTACLE TYPE
RUGGED DIE CAST ZINC MATERIAL
E51 SERIES MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY/PHOTOELECT
RIC SENSOR USED ON
1/2 INCH NPT, 3 FT CABLE WITH 3 PIN MINI CONNECTOR CONNECTION TYPE
2 WIRE(S)
20 TO 264 VAC AT 50/60 HZ/20 TO 264 VDC OPERATING VOLTAGE
NEMA 3/3S/4/4X/6/6P/12/13
, IP67 ENCLOSURE
APPROVAL UL, CSA
EPOXY FILLED RECEPTACLE WITH PIGTAIL
E51 MODEL
PLUG IN RECEPTACLE TYPE
RUGGED DIE CAST ZINC MATERIAL
E51 SERIES MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY/PHOTOELECTRIC SENSOR USED ON
1/2 INCH NPT, 3 FT CABLE WITH 3 PIN MINI CONNECTOR CONNECTION TYPE
2 WIRE(S)
20 TO 264 VAC AT 50/60 HZ/20 TO 264 VDC OPERATING VOLTAGE