JUMBO TYPE
ALUMINUM MATERIAL
30.5 MM SIZE
PUSHBUTTON/INDICATIN
G LIGHT USED ON
SQUARE SHAPE
START LEGEND
WHITE LEGEND COLOR
BLACK BACKGROUND COLOR
3/32 INCH LETTERING SIZE
2.19 INCH W X 2.19 INCH H LEGEND PLATE SIZE
E34 MODEL
Eaton Corporation
Done
Datasheet
Description
JUMBO TYPE
ALUMINUM MATERIAL
30.5 MM SIZE
PUSHBUTTON/INDICATIN
G LIGHT USED ON
SQUARE SHAPE
START LEGEND
WHITE LEGEND COLOR
BLACK BACKGROUND COLOR
3/32 INCH LETTERING SIZE
2.19 INCH W X 2.19 INCH H LEGEND PLATE SIZE
E34 MODEL
JUMBO TYPE
ALUMINUM MATERIAL
30.5 MM SIZE
PUSHBUTTON/INDICATIN
G LIGHT USED ON
SQUARE SHAPE
START LEGEND
WHITE LEGEND COLOR
BLACK BACKGROUND COLOR
3/32 INCH LETTERING SIZE
2.19 INCH W X 2.19 INCH H LEGEND PLATE SIZE
E34 MODEL