Eaton Corporation Modular Sensor Receptacle/Base E51RAS

Description
PLUG IN RECEPTACLE TYPE RUGGED DIE CAST ZINC MATERIAL E51 SERIES MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY/PHOTOELECT RIC SENSOR USED ON 1/2 INCH NPT, 8 FT CABLE CONNECTION TYPE 2 WIRE(S) 20 TO 264 VAC AT 50/60 HZ/20 TO 264 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 , IP67 ENCLOSURE APPROVAL UL, CSA EPOXY FILLED RECEPTACLE WITH PREWIRED 16 GAUGE, YELLOW JACKETED, TYPE SOOW-A CABLE NUMBER OF CONDUCTORS 3 E51 MODEL
Datasheet
Description
PLUG IN RECEPTACLE TYPE RUGGED DIE CAST ZINC MATERIAL E51 SERIES MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY/PHOTOELECT RIC SENSOR USED ON 1/2 INCH NPT, 8 FT CABLE CONNECTION TYPE 2 WIRE(S) 20 TO 264 VAC AT 50/60 HZ/20 TO 264 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 , IP67 ENCLOSURE APPROVAL UL, CSA EPOXY FILLED RECEPTACLE WITH PREWIRED 16 GAUGE, YELLOW JACKETED, TYPE SOOW-A CABLE NUMBER OF CONDUCTORS 3 E51 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Sensor Receptacle/Base - E51RAS - Eaton Corporation
Cleveland, OH, USA
Modular Sensor Receptacle/Base
E51RAS
Modular Sensor Receptacle/Base E51RAS
PLUG IN RECEPTACLE TYPE RUGGED DIE CAST ZINC MATERIAL E51 SERIES MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY/PHOTOELECT RIC SENSOR USED ON 1/2 INCH NPT, 8 FT CABLE CONNECTION TYPE 2 WIRE(S) 20 TO 264 VAC AT 50/60 HZ/20 TO 264 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 , IP67 ENCLOSURE APPROVAL UL, CSA EPOXY FILLED RECEPTACLE WITH PREWIRED 16 GAUGE, YELLOW JACKETED, TYPE SOOW-A CABLE NUMBER OF CONDUCTORS 3 E51 MODEL
  • PLUG IN RECEPTACLE TYPE
  • RUGGED DIE CAST ZINC MATERIAL
  • E51 SERIES MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY/PHOTOELECTRIC SENSOR USED ON
  • 1/2 INCH NPT, 8 FT CABLE CONNECTION TYPE
  • 2 WIRE(S)
  • 20 TO 264 VAC AT 50/60 HZ/20 TO 264 VDC OPERATING VOLTAGE
  • NEMA 3/3S/4/4X/6/6P/12/13, IP67 ENCLOSURE
  • APPROVAL UL, CSA
  • EPOXY FILLED RECEPTACLE WITH PREWIRED 16 GAUGE, YELLOW JACKETED, TYPE SOOW-A CABLE
  • NUMBER OF CONDUCTORS 3
  • E51 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Uncategorized Products
Product Number E51RAS
Product Name Modular Sensor Receptacle/Base
Unlock Full Specs
to access all available technical data