30.5 MM SIZE
UL 508, CSA C22.2, CE EN 60947-5-1, FDA 3-A APPROVAL
INCANDESCENT LAMP TYPE
120 VAC/VDC NEON LAMP INPUT TYPE
NE51H-R-22 LAMP NUMBER
ENCLOSURE RATING NEMA 3/3R/3S/4/4X/12/13, IP65
LENS NOT INCLUDED
E34 MODEL
Eaton Corporation
Done
Datasheet
Description
30.5 MM SIZE
UL 508, CSA C22.2, CE EN 60947-5-1, FDA 3-A APPROVAL
INCANDESCENT LAMP TYPE
120 VAC/VDC NEON LAMP INPUT TYPE
NE51H-R-22 LAMP NUMBER
ENCLOSURE RATING NEMA 3/3R/3S/4/4X/12/13, IP65
LENS NOT INCLUDED
E34 MODEL
30.5 MM SIZE
UL 508, CSA C22.2, CE EN 60947-5-1, FDA 3-A APPROVAL
INCANDESCENT LAMP TYPE
120 VAC/VDC NEON LAMP INPUT TYPE
NE51H-R-22 LAMP NUMBER
ENCLOSURE RATING NEMA 3/3R/3S/4/4X/12/13, IP65
LENS NOT INCLUDED
E34 MODEL
30.5 MM SIZE
UL 508, CSA C22.2, CE EN 60947-5-1, FDA 3-A APPROVAL