Eaton Corporation Light Source Unit E34TPB480

Description
PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE, FDA 3-A APPROVAL INCANDESCENT LAMP TYPE 480 VAC TRANSFORMER LAMP INPUT TYPE 755 LAMP NUMBER APPLICABLE STANDARD IEC COLOR LENS NOT INCLUDED ENCLOSURE NEMA 3/3R/4/4X/12/13, IP65 ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, OIL TIGHT, WATER TIGHT RATED LIFE 10000000 OPERATIONS TERMINAL TYPE SADDLE CLAMP E34 MODEL
Datasheet
Description
PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE, FDA 3-A APPROVAL INCANDESCENT LAMP TYPE 480 VAC TRANSFORMER LAMP INPUT TYPE 755 LAMP NUMBER APPLICABLE STANDARD IEC COLOR LENS NOT INCLUDED ENCLOSURE NEMA 3/3R/4/4X/12/13, IP65 ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, OIL TIGHT, WATER TIGHT RATED LIFE 10000000 OPERATIONS TERMINAL TYPE SADDLE CLAMP E34 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Source Unit - E34TPB480 - Eaton Corporation
Cleveland, OH, USA
Light Source Unit
E34TPB480
Light Source Unit E34TPB480
PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE, FDA 3-A APPROVAL INCANDESCENT LAMP TYPE 480 VAC TRANSFORMER LAMP INPUT TYPE 755 LAMP NUMBER APPLICABLE STANDARD IEC COLOR LENS NOT INCLUDED ENCLOSURE NEMA 3/3R/4/4X/12/13, IP65 ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, OIL TIGHT, WATER TIGHT RATED LIFE 10000000 OPERATIONS TERMINAL TYPE SADDLE CLAMP E34 MODEL
  • PRESS TO TEST TYPE
  • 30.5 MM SIZE
  • UL 508, CSA C22.2, CE, FDA 3-A APPROVAL
  • INCANDESCENT LAMP TYPE
  • 480 VAC TRANSFORMER LAMP INPUT TYPE
  • 755 LAMP NUMBER
  • APPLICABLE STANDARD IEC
  • COLOR LENS NOT INCLUDED
  • ENCLOSURE NEMA 3/3R/4/4X/12/13, IP65
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, OIL TIGHT, WATER TIGHT
  • RATED LIFE 10000000 OPERATIONS
  • TERMINAL TYPE SADDLE CLAMP
  • E34 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Uncategorized Products
Product Number E34TPB480
Product Name Light Source Unit
Unlock Full Specs
to access all available technical data