FJHMVD06BX -- THROUGH DOOR MOUNT OPERATING MECHANISM
Eaton CorporationThrough Door Mount Operating MechanismFJHMVD06BX
Description
6 INCH SHAFT LENGTH
6 SHAFT LENGTH IN INCH
BLACK ROTARY HANDLE TYPE
NEMA 3R/4/4X ENCLOSURE
MOLDED CASE SWITCH TYPE
JG FRAME BREAKER TYPE
HANDLE INCLUDED
SHAFT HANDLE TO DEVICE CONNECTION
LEFT HANDLE MOUNTING LOCATION
CUTLER-HAMMER[R] BRAND
Eaton Corporation
Done
Datasheet
Description
6 INCH SHAFT LENGTH
6 SHAFT LENGTH IN INCH
BLACK ROTARY HANDLE TYPE
NEMA 3R/4/4X ENCLOSURE
MOLDED CASE SWITCH TYPE
JG FRAME BREAKER TYPE
HANDLE INCLUDED
SHAFT HANDLE TO DEVICE CONNECTION
LEFT HANDLE MOUNTING LOCATION
CUTLER-HAMMER[R] BRAND
6 INCH SHAFT LENGTH
6 SHAFT LENGTH IN INCH
BLACK ROTARY HANDLE TYPE
NEMA 3R/4/4X ENCLOSURE
MOLDED CASE SWITCH TYPE
JG FRAME BREAKER TYPE
HANDLE INCLUDED
SHAFT HANDLE TO DEVICE CONNECTION
LEFT HANDLE MOUNTING LOCATION
CUTLER-HAMMER[R] BRAND