STANDARD TYPE
30.5 MM SIZE
E34 SERIES 2 POSITION SELECTOR SWITCH OPERATOR USED ON
SQUARE SHAPE
HAND AUTO LEGEND
BLACK BACKGROUND COLOR
3/16 INCH H LETTERING SIZE
1.77 INCH W X 1.77 INCH H LEGEND PLATE SIZE
E34 MODEL
Eaton Corporation
Done
Datasheet
Description
STANDARD TYPE
30.5 MM SIZE
E34 SERIES 2 POSITION SELECTOR SWITCH OPERATOR USED ON
SQUARE SHAPE
HAND AUTO LEGEND
BLACK BACKGROUND COLOR
3/16 INCH H LETTERING SIZE
1.77 INCH W X 1.77 INCH H LEGEND PLATE SIZE
E34 MODEL
STANDARD TYPE
30.5 MM SIZE
E34 SERIES 2 POSITION SELECTOR SWITCH OPERATOR USED ON
SQUARE SHAPE
HAND AUTO LEGEND
BLACK BACKGROUND COLOR
3/16 INCH H LETTERING SIZE
1.77 INCH W X 1.77 INCH H LEGEND PLATE SIZE
E34 MODEL
STANDARD TYPE
30.5 MM SIZE
E34 SERIES 2 POSITION SELECTOR SWITCH OPERATOR USED ON