HEAVY DUTY PLUG IN TYPE
DIE CAST ZINC MATERIAL
E50 SERIES MODULAR PLUG IN LIMIT SWITCH USED ON
SP, 1NO-1NC CONTACT CONFIGURATION
5 PIN RECEPTACLE CONNECTION TYPE
120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING
UL, CSA, TUV APPROVAL
NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE
14 TO 250 DEG F OPERATING TEMPERATURE
NO ACTUATOR/HEAD TYPE
24 TO 120 VAC/VDC LED INDICATING LIGHT TYPE
APPLICABLE STANDARD IEC 947-5-1
E50 MODEL
Eaton Corporation
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
HEAVY DUTY PLUG IN TYPE
DIE CAST ZINC MATERIAL
E50 SERIES MODULAR PLUG IN LIMIT SWITCH USED ON
SP, 1NO-1NC CONTACT CONFIGURATION
5 PIN RECEPTACLE CONNECTION TYPE
120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING
UL, CSA, TUV APPROVAL
NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE
14 TO 250 DEG F OPERATING TEMPERATURE
NO ACTUATOR/HEAD TYPE
24 TO 120 VAC/VDC LED INDICATING LIGHT TYPE
APPLICABLE STANDARD IEC 947-5-1
E50 MODEL
HEAVY DUTY PLUG IN TYPE
DIE CAST ZINC MATERIAL
E50 SERIES MODULAR PLUG IN LIMIT SWITCH USED ON
SP, 1NO-1NC CONTACT CONFIGURATION
5 PIN RECEPTACLE CONNECTION TYPE
120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING
UL, CSA, TUV APPROVAL
NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE
14 TO 250 DEG F OPERATING TEMPERATURE
NO ACTUATOR/HEAD TYPE
24 TO 120 VAC/VDC LED INDICATING LIGHT TYPE
APPLICABLE STANDARD IEC 947-5-1
E50 MODEL