PLUG IN RECEPTACLE TYPE
RUGGED DIE CAST ZINC MATERIAL
E51 SERIES MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY/PHOTOELECT
RIC SENSOR USED ON
1/2 INCH NPT, 8 FT CABLE CONNECTION TYPE
4 WIRE(S)
10 TO 30 VDC OPERATING VOLTAGE
NEMA 3/3S/4/4X/6/6P/12/13
, IP67 ENCLOSURE
APPROVAL UL, CSA
EPOXY FILLED RECEPTACLE WITH PREWIRED 16 GAUGE, YELLOW JACKETED, TYPE SOOW-A CABLE
NUMBER OF CONDUCTORS 5
E51 MODEL
Eaton Corporation
Done
Datasheet
Description
PLUG IN RECEPTACLE TYPE
RUGGED DIE CAST ZINC MATERIAL
E51 SERIES MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY/PHOTOELECT
RIC SENSOR USED ON
1/2 INCH NPT, 8 FT CABLE CONNECTION TYPE
4 WIRE(S)
10 TO 30 VDC OPERATING VOLTAGE
NEMA 3/3S/4/4X/6/6P/12/13
, IP67 ENCLOSURE
APPROVAL UL, CSA
EPOXY FILLED RECEPTACLE WITH PREWIRED 16 GAUGE, YELLOW JACKETED, TYPE SOOW-A CABLE
NUMBER OF CONDUCTORS 5
E51 MODEL
PLUG IN RECEPTACLE TYPE
RUGGED DIE CAST ZINC MATERIAL
E51 SERIES MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY/PHOTOELECT
RIC SENSOR USED ON
1/2 INCH NPT, 8 FT CABLE CONNECTION TYPE
4 WIRE(S)
10 TO 30 VDC OPERATING VOLTAGE
NEMA 3/3S/4/4X/6/6P/12/13
, IP67 ENCLOSURE
APPROVAL UL, CSA
EPOXY FILLED RECEPTACLE WITH PREWIRED 16 GAUGE, YELLOW JACKETED, TYPE SOOW-A CABLE
NUMBER OF CONDUCTORS 5
E51 MODEL
PLUG IN RECEPTACLE TYPE
RUGGED DIE CAST ZINC MATERIAL
E51 SERIES MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY/PHOTOELECTRIC SENSOR USED ON
1/2 INCH NPT, 8 FT CABLE CONNECTION TYPE
4 WIRE(S)
10 TO 30 VDC OPERATING VOLTAGE
NEMA 3/3S/4/4X/6/6P/12/13, IP67 ENCLOSURE
APPROVAL UL, CSA
EPOXY FILLED RECEPTACLE WITH PREWIRED 16 GAUGE, YELLOW JACKETED, TYPE SOOW-A CABLE