PLUG IN TYPE
EPOXY FILLED DIE CAST ZINC MATERIAL
E50 SERIES MODULAR HEAVY DUTY PLUG IN LIMIT SWITCH USED ON
1/2 INCH NPT CONDUIT, 20 FT 16 AWG YELLOW JACKETED SOOW-A CABLE CONNECTION TYPE
NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE
2 POLE(S)
9 TERMINAL(S)
Eaton Corporation
Done
Datasheet
Description
PLUG IN TYPE
EPOXY FILLED DIE CAST ZINC MATERIAL
E50 SERIES MODULAR HEAVY DUTY PLUG IN LIMIT SWITCH USED ON
1/2 INCH NPT CONDUIT, 20 FT 16 AWG YELLOW JACKETED SOOW-A CABLE CONNECTION TYPE
NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE
2 POLE(S)
9 TERMINAL(S)
PLUG IN TYPE
EPOXY FILLED DIE CAST ZINC MATERIAL
E50 SERIES MODULAR HEAVY DUTY PLUG IN LIMIT SWITCH USED ON
1/2 INCH NPT CONDUIT, 20 FT 16 AWG YELLOW JACKETED SOOW-A CABLE CONNECTION TYPE
NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE
2 POLE(S)
9 TERMINAL(S)
PLUG IN TYPE
EPOXY FILLED DIE CAST ZINC MATERIAL
E50 SERIES MODULAR HEAVY DUTY PLUG IN LIMIT SWITCH USED ON
1/2 INCH NPT CONDUIT, 20 FT 16 AWG YELLOW JACKETED SOOW-A CABLE CONNECTION TYPE