JUMBO TYPE
30.5 MM SIZE
E34 INDICATING LIGHT/PUSHBUTTON OPERATOR USED ON
SQUARE SHAPE
ON LEGEND
BLACK BACKGROUND COLOR
3/16 INCH LETTERING SIZE
2.19 INCH W X 2.19 INCH H LEGEND PLATE SIZE
E34 MODEL
Eaton Corporation
Done
Datasheet
Description
JUMBO TYPE
30.5 MM SIZE
E34 INDICATING LIGHT/PUSHBUTTON OPERATOR USED ON
SQUARE SHAPE
ON LEGEND
BLACK BACKGROUND COLOR
3/16 INCH LETTERING SIZE
2.19 INCH W X 2.19 INCH H LEGEND PLATE SIZE
E34 MODEL
JUMBO TYPE
30.5 MM SIZE
E34 INDICATING LIGHT/PUSHBUTTON OPERATOR USED ON
SQUARE SHAPE
ON LEGEND
BLACK BACKGROUND COLOR
3/16 INCH LETTERING SIZE
2.19 INCH W X 2.19 INCH H LEGEND PLATE SIZE
E34 MODEL