PLUG IN TYPE
DIE CAST ZINC MATERIAL
E50 SERIES MODULAR HEAVY DUTY PLUG IN LIMIT SWITCH USED ON
1/2 INCH NPT CONDUIT CONNECTION TYPE
SURFACE MOUNTING
NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE
2 POLE(S)
9 TERMINAL(S)
FRONT/REAR MOUNTING LOCATION
Eaton Corporation
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
PLUG IN TYPE
DIE CAST ZINC MATERIAL
E50 SERIES MODULAR HEAVY DUTY PLUG IN LIMIT SWITCH USED ON
1/2 INCH NPT CONDUIT CONNECTION TYPE
SURFACE MOUNTING
NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE
2 POLE(S)
9 TERMINAL(S)
FRONT/REAR MOUNTING LOCATION
PLUG IN TYPE
DIE CAST ZINC MATERIAL
E50 SERIES MODULAR HEAVY DUTY PLUG IN LIMIT SWITCH USED ON
1/2 INCH NPT CONDUIT CONNECTION TYPE
SURFACE MOUNTING
NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE
2 POLE(S)
9 TERMINAL(S)
FRONT/REAR MOUNTING LOCATION
PLUG IN TYPE
DIE CAST ZINC MATERIAL
E50 SERIES MODULAR HEAVY DUTY PLUG IN LIMIT SWITCH USED ON