PLUG IN TYPE
EPOXY FILLED DIE CAST ZINC MATERIAL
E50 SERIES MODULAR HEAVY DUTY PLUG IN LIMIT SWITCH USED ON
1/2 INCH NPT CONDUIT, 8 FT 16 AWG YELLOW JACKETED SOOW-A CABLE CONNECTION TYPE
NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE
1 POLE(S)
5 TERMINAL(S)
Eaton Corporation
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
PLUG IN TYPE
EPOXY FILLED DIE CAST ZINC MATERIAL
E50 SERIES MODULAR HEAVY DUTY PLUG IN LIMIT SWITCH USED ON
1/2 INCH NPT CONDUIT, 8 FT 16 AWG YELLOW JACKETED SOOW-A CABLE CONNECTION TYPE
NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE
1 POLE(S)
5 TERMINAL(S)
PLUG IN TYPE
EPOXY FILLED DIE CAST ZINC MATERIAL
E50 SERIES MODULAR HEAVY DUTY PLUG IN LIMIT SWITCH USED ON
1/2 INCH NPT CONDUIT, 8 FT 16 AWG YELLOW JACKETED SOOW-A CABLE CONNECTION TYPE
NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE
1 POLE(S)
5 TERMINAL(S)
PLUG IN TYPE
EPOXY FILLED DIE CAST ZINC MATERIAL
E50 SERIES MODULAR HEAVY DUTY PLUG IN LIMIT SWITCH USED ON
1/2 INCH NPT CONDUIT, 8 FT 16 AWG YELLOW JACKETED SOOW-A CABLE CONNECTION TYPE