90 DEG TYPE
3 INCH L X 1.125 INCH W X 1.35 INCH H SIZE
12 MM DIA TUBULAR PROXIMITY SENSOR USED ON
0.625 INCH MAX. BRACKET ADJUSTMENT SIZE
0.218 INCH W BRACKET MOUNTING HOLE/SLOT SIZE
2 SLOTS BRACKET MOUNTING CONFIGURATION
HOLE SENSOR MOUNTING CONFIGURATION
0.484 INCH DIA SENSOR MOUNTING HOLE/SLOT SIZE
WITH TWO JAM NUTS, WASHER
Eaton Corporation
Done
Datasheet
Description
90 DEG TYPE
3 INCH L X 1.125 INCH W X 1.35 INCH H SIZE
12 MM DIA TUBULAR PROXIMITY SENSOR USED ON
0.625 INCH MAX. BRACKET ADJUSTMENT SIZE
0.218 INCH W BRACKET MOUNTING HOLE/SLOT SIZE
2 SLOTS BRACKET MOUNTING CONFIGURATION
HOLE SENSOR MOUNTING CONFIGURATION
0.484 INCH DIA SENSOR MOUNTING HOLE/SLOT SIZE
WITH TWO JAM NUTS, WASHER
90 DEG TYPE
3 INCH L X 1.125 INCH W X 1.35 INCH H SIZE
12 MM DIA TUBULAR PROXIMITY SENSOR USED ON
0.625 INCH MAX. BRACKET ADJUSTMENT SIZE
0.218 INCH W BRACKET MOUNTING HOLE/SLOT SIZE
2 SLOTS BRACKET MOUNTING CONFIGURATION
HOLE SENSOR MOUNTING CONFIGURATION
0.484 INCH DIA SENSOR MOUNTING HOLE/SLOT SIZE
WITH TWO JAM NUTS, WASHER