STANDARD TYPE
30.5 MM SIZE
E34 3 POSITION SELECTOR SWITCH OPERATOR USED ON
SQUARE SHAPE
MAN. OFF AUTO LEGEND
SILVER BACKGROUND COLOR
3/16 INCH LETTERING SIZE
1.77 INCH W X 1.77 INCH H LEGEND PLATE SIZE
E34 MODEL
Eaton Corporation
Done
Datasheet
Description
STANDARD TYPE
30.5 MM SIZE
E34 3 POSITION SELECTOR SWITCH OPERATOR USED ON
SQUARE SHAPE
MAN. OFF AUTO LEGEND
SILVER BACKGROUND COLOR
3/16 INCH LETTERING SIZE
1.77 INCH W X 1.77 INCH H LEGEND PLATE SIZE
E34 MODEL
STANDARD TYPE
30.5 MM SIZE
E34 3 POSITION SELECTOR SWITCH OPERATOR USED ON
SQUARE SHAPE
MAN. OFF AUTO LEGEND
SILVER BACKGROUND COLOR
3/16 INCH LETTERING SIZE
1.77 INCH W X 1.77 INCH H LEGEND PLATE SIZE
E34 MODEL