E34V5 -- OPERATING CAP/LENS
Eaton Corporation
Operating Cap/Lens
E34V5
Description
LENS TYPE
PLASTIC MATERIAL
30.5 MM SIZE
WHITE COLOR
PRESS TO TEST INDICATING LIGHT USED ON
NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE
E34 MODEL
Description
LENS TYPE
PLASTIC MATERIAL
30.5 MM SIZE
WHITE COLOR
PRESS TO TEST INDICATING LIGHT USED ON
NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE
E34 MODEL
Datasheet
Suppliers
LENS TYPE
PLASTIC MATERIAL
30.5 MM SIZE
WHITE COLOR
PRESS TO TEST INDICATING LIGHT USED ON
NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE
E34 MODEL
- LENS TYPE
- PLASTIC MATERIAL
- 30.5 MM SIZE
- WHITE COLOR
- PRESS TO TEST INDICATING LIGHT USED ON
- NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE
- E34 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Uncategorized Products |
|
Product Number
|
E34V5 |
|
Product Name
|
Operating Cap/Lens |
Unlock Full Specs
to access all available technical data