OVERLOAD RELAY USED ON
UL, CSA, CE APPROVAL
3 STANDARD PACKAGE
2 NEMA SIZE
53.9 TO 74.9 AMPERE MOTOR FLA
G TO K IEC SIZE
CLASS 20, STANDARD TRIP TYPE
75 AMPERE RELAY CURRENT RATING
Eaton Corporation
Done
Datasheet
Description
OVERLOAD RELAY USED ON
UL, CSA, CE APPROVAL
3 STANDARD PACKAGE
2 NEMA SIZE
53.9 TO 74.9 AMPERE MOTOR FLA
G TO K IEC SIZE
CLASS 20, STANDARD TRIP TYPE
75 AMPERE RELAY CURRENT RATING
OVERLOAD RELAY USED ON
UL, CSA, CE APPROVAL
3 STANDARD PACKAGE
2 NEMA SIZE
53.9 TO 74.9 AMPERE MOTOR FLA
G TO K IEC SIZE
CLASS 20, STANDARD TRIP TYPE
75 AMPERE RELAY CURRENT RATING