Renesas Electronics Corporation Datasheets for Potentiometers, Rheostats, and Trimmers

Potentiometers, rheostats and trimmers are three-terminal resistors that are used to measure or divide voltages, and to protect or control circuits.
Potentiometers, Rheostats, and Trimmers: Learn more

Page: 1 2 3 4 5
Product Name Notes
The Intersil X9317 is a digitally controlled potentiometer (XDCP™). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by...
The Intersil X9318 is a digitally controlled potentiometer (XDCP). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by...
The Intersil X9319 is a digitally controlled potentiometer (XDCP). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by...
The X9400 integrates four digitally controlled potentiometers (XDCPs) on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometer is implemented using 63 resistive elements in a series array. Between each...
The X9401 integrates 4 digitally controlled potentiometers (XDCP) on a monolithic CMOS integrated microcircuit.brbr The digitally controlled potentiometer is implemented using 64 resistive elements in a series array. Between each...
The X9408 integrates four digitally controlled potentiometers (XDCP) on a monolithic CMOS integrated circuit.brbr The digital controlled potentiometer is implemented using 63 resistive elements in a series array. Between each...

<< Prev Next >>