Renesas Electronics Corporation Digitally Controlled Potentiometer (XDCP™) X9317US8Z-2.7

Description
The Intersil X9317 is a digitally controlled potentiometer (XDCP™). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by a 3-wire interface. The potentiometer is implemented by a resistor array composed of 99 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decorati on: overline"CS/span, U/span style="text-decorati on: overline"D/span, and span style="text-decorati on: overline"INC/span inputs. The position of the wiper can be stored in nonvolatile memory and then be recalled upon a subsequent power-up operation. The device can be used as a three-terminal potentiometer for voltage control or as a two-terminal variable resistor for current control in a wide variety of applications.
Request a Quote Datasheet
Description
The Intersil X9317 is a digitally controlled potentiometer (XDCP™). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by a 3-wire interface. The potentiometer is implemented by a resistor array composed of 99 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decorati on: overline"CS/span, U/span style="text-decorati on: overline"D/span, and span style="text-decorati on: overline"INC/span inputs. The position of the wiper can be stored in nonvolatile memory and then be recalled upon a subsequent power-up operation. The device can be used as a three-terminal potentiometer for voltage control or as a two-terminal variable resistor for current control in a wide variety of applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digitally Controlled Potentiometer (XDCP™) - X9317US8Z-2.7 - Renesas Electronics Corporation
Milpitas, CA, USA
Digitally Controlled Potentiometer (XDCP™)
X9317US8Z-2.7
Digitally Controlled Potentiometer (XDCP™) X9317US8Z-2.7
The Intersil X9317 is a digitally controlled potentiometer (XDCP™). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by a 3-wire interface. The potentiometer is implemented by a resistor array composed of 99 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decorati on: overline"CS/span, U/span style="text-decorati on: overline"D/span, and span style="text-decorati on: overline"INC/span inputs. The position of the wiper can be stored in nonvolatile memory and then be recalled upon a subsequent power-up operation. The device can be used as a three-terminal potentiometer for voltage control or as a two-terminal variable resistor for current control in a wide variety of applications.

The Intersil X9317 is a digitally controlled potentiometer (XDCP™). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by a 3-wire interface.
The potentiometer is implemented by a resistor array composed of 99 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decoration: overline"CS/span, U/span style="text-decoration: overline"D/span, and span style="text-decoration: overline"INC/span inputs. The position of the wiper can be stored in nonvolatile memory and then be recalled upon a subsequent power-up operation.
The device can be used as a three-terminal potentiometer for voltage control or as a two-terminal variable resistor for current control in a wide variety of applications.

Supplier's Site Datasheet
Digital Potentiometers - X9317US8Z-2.7-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9317US8Z-2.7-ND
Digital Potentiometers X9317US8Z-2.7-ND
Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Buy Now
Singapore, Singapore
50KOHM Digital Potentiometer
717-X9317US8Z-2.7
50KOHM Digital Potentiometer 717-X9317US8Z-2.7
IC DGTL POT 50KOHM 100TAP 8SOIC Product overview: X9317US8Z-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9317US8Z-2.7 can be used for catalog matching and distributor lookup.

IC DGTL POT 50KOHM 100TAP 8SOIC Product overview: X9317US8Z-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9317US8Z-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9317US8Z-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9317US8Z-2.7
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9317US8Z-2.7
IC DGTL POT 50KOHM 100TAP 8SOIC

IC DGTL POT 50KOHM 100TAP 8SOIC

Supplier's Site
Digital Potentiometers - X9317US8Z-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9317US8Z-2.7
Digital Potentiometers X9317US8Z-2.7
Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9317US8Z-2.7 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9317US8Z-2.7
Data Acquisition - Digital Potentiometers X9317US8Z-2.7
IC DGTL POT 50KOHM 100TAP 8SOIC

IC DGTL POT 50KOHM 100TAP 8SOIC

Supplier's Site Datasheet
Ic,digital Potentiometer,cmos,sop,8Pin,plastic Rohs Compliant Renesas - 79K9311 - Newark, An Avnet Company
Chicago, IL, United States
Ic,digital Potentiometer,cmos,sop,8Pin,plastic Rohs Compliant Renesas
79K9311
Ic,digital Potentiometer,cmos,sop,8Pin,plastic Rohs Compliant Renesas 79K9311
IC,Digital Potentiometer,CMOS,S OP,8PIN,PLASTIC RoHS Compliant: Yes

IC,Digital Potentiometer,CMOS,SOP,8PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number X9317US8Z-2.7 X9317US8Z-2.7-ND 717-X9317US8Z-2.7 X9317US8Z-2.7 X9317US8Z-2.7 X9317US8Z-2.7 79K9311
Product Name Digitally Controlled Potentiometer (XDCP™) Digital Potentiometers 50KOHM Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers Ic,digital Potentiometer,cmos,sop,8Pin,plastic Rohs Compliant Renesas
Mounting / Packaging MSOP8, SOIC8, TSSOP8 Surface Mount Technology (SMT / SMD); "8-SOIC 8-SOIC (0.154", 3.90mm Width) Surface Mount Technology (SMT / SMD); SOIC Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Taper Linear Linear
Operating Temperature 85 C (185 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details