Renesas Electronics Corporation Digital Potentiometers X9317UV8I

Description
Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-TSSOP
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - X9317UV8I-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9317UV8I-ND
Digital Potentiometers X9317UV8I-ND
Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-TSSOP

Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-TSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9317UV8I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9317UV8I
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9317UV8I
IC DGTL POT 50KOHM 100TAP 8TSSOP

IC DGTL POT 50KOHM 100TAP 8TSSOP

Supplier's Site
Data Acquisition - Digital Potentiometers - X9317UV8I - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9317UV8I
Data Acquisition - Digital Potentiometers X9317UV8I
IC DGTL POT 50KOHM 100TAP 8TSSOP

IC DGTL POT 50KOHM 100TAP 8TSSOP

Supplier's Site Datasheet
Digital Potentiometers - X9317UV8I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9317UV8I
Digital Potentiometers X9317UV8I
Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-TSSOP

Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number X9317UV8I-ND X9317UV8I X9317UV8I X9317UV8I
Product Name Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "8-TSSOP Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573139 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details