Renesas Electronics Corporation Digital Potentiometers X9317UV8

Description
Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-TSSOP
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - X9317UV8-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9317UV8-ND
Digital Potentiometers X9317UV8-ND
Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-TSSOP

Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-TSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9317UV8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9317UV8
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9317UV8
IC DGTL POT 50KOHM 100TAP 8TSSOP

IC DGTL POT 50KOHM 100TAP 8TSSOP

Supplier's Site
Digital Potentiometers - X9317UV8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9317UV8
Digital Potentiometers X9317UV8
Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-TSSOP

Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-TSSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9317UV8 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9317UV8
Data Acquisition - Digital Potentiometers X9317UV8
IC DGTL POT 50KOHM 100TAP 8TSSOP

IC DGTL POT 50KOHM 100TAP 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number X9317UV8-ND X9317UV8 X9317UV8 X9317UV8
Product Name Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "8-TSSOP Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Adjustable Resistors - 2274833 - RS Components, Ltd.
Specs
Mounting / Packaging Tab Terminals; Vitreous
Resistance Range 47 ohms
Temperature Coefficient 50 ±ppm/°C
View Details