The X9408YV24I is a quad digital potentiometer from Quarktwin Technology Ltd., featuring four independently controlled potentiometers integrated into a single CMOS package. Each potentiometer offers 64 resistor taps and can be configured as either a three-terminal potentiometer or a two-terminal variable resistor, making it suitable for various applications such as control and signal processing. The device operates with a supply voltage range of 2.7V to 5.5V and has a typical wiper resistance of 40Ω at 5V. It includes four non-volatile data registers for each potentiometer, allowing for the storage of wiper positions with a retention period of up to 100 years. The X9408YV24I supports a 2-wire serial interface, enabling communication with up to 16 devices on the same bus. With a standby current of less than 1µA and an endurance rating of 100,000 data changes per bit per register, this product is designed for high reliability. It is available in a 24-lead TSSOP package and is RoHS compliant.
IC DGT POT 2.5KOHM 64TAP 24TSSOP / Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps I²C Interface 24-TSSOP Product overview: X9408YV24I from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KOHM, TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 2.5KOHM, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9408YV24I can be used for catalog matching and distributor lookup.
Win Source Part Number: 999591-X9408YV24I
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Series: XDCP™
Features: Selectable Address
Package: Tube
Number of Circuits: 4
Standard Package: 62
Mounting: SMD (SMT)
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 2.5k
Taper: Linear
Number of Taps: 64
Temperature Coefficient (Typ): ±300ppm/°C
Resistance - Wiper (Ohms) (Typ): 40
Voltage - Supply: ±5V
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: X9408
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC DGT POT 2.5KOHM 64TAP 24TSSOP
Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps I²C Interface 24-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 717-X9408YV24I | 999591-X9408YV24I | X9408YV24I | X9408YV24I |
| Product Name | 2.5KOHM TSSOP Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | 24-TSSOP (0.173", 4.40mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||
| Resistance Range | 2500 ohms | 2500 ohms |