Renesas Electronics Corporation Digitally Controlled Potentiometer (XDCP™) X9317WV8Z

Description
The Intersil X9317 is a digitally controlled potentiometer (XDCP™). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by a 3-wire interface. The potentiometer is implemented by a resistor array composed of 99 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decorati on: overline"CS/span, U/span style="text-decorati on: overline"D/span, and span style="text-decorati on: overline"INC/span inputs. The position of the wiper can be stored in nonvolatile memory and then be recalled upon a subsequent power-up operation. The device can be used as a three-terminal potentiometer for voltage control or as a two-terminal variable resistor for current control in a wide variety of applications.
Request a Quote Datasheet
Description
The Intersil X9317 is a digitally controlled potentiometer (XDCP™). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by a 3-wire interface. The potentiometer is implemented by a resistor array composed of 99 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decorati on: overline"CS/span, U/span style="text-decorati on: overline"D/span, and span style="text-decorati on: overline"INC/span inputs. The position of the wiper can be stored in nonvolatile memory and then be recalled upon a subsequent power-up operation. The device can be used as a three-terminal potentiometer for voltage control or as a two-terminal variable resistor for current control in a wide variety of applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digitally Controlled Potentiometer (XDCP™) - X9317WV8Z - Renesas Electronics Corporation
Milpitas, CA, USA
Digitally Controlled Potentiometer (XDCP™)
X9317WV8Z
Digitally Controlled Potentiometer (XDCP™) X9317WV8Z
The Intersil X9317 is a digitally controlled potentiometer (XDCP™). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by a 3-wire interface. The potentiometer is implemented by a resistor array composed of 99 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decorati on: overline"CS/span, U/span style="text-decorati on: overline"D/span, and span style="text-decorati on: overline"INC/span inputs. The position of the wiper can be stored in nonvolatile memory and then be recalled upon a subsequent power-up operation. The device can be used as a three-terminal potentiometer for voltage control or as a two-terminal variable resistor for current control in a wide variety of applications.

The Intersil X9317 is a digitally controlled potentiometer (XDCP™). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by a 3-wire interface.
The potentiometer is implemented by a resistor array composed of 99 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decoration: overline"CS/span, U/span style="text-decoration: overline"D/span, and span style="text-decoration: overline"INC/span inputs. The position of the wiper can be stored in nonvolatile memory and then be recalled upon a subsequent power-up operation.
The device can be used as a three-terminal potentiometer for voltage control or as a two-terminal variable resistor for current control in a wide variety of applications.

Supplier's Site Datasheet
Singapore, Singapore
10KOHM Digital Potentiometer
717-X9317WV8Z
10KOHM Digital Potentiometer 717-X9317WV8Z
IC DGTL POT 10KOHM 100TAP 8TSSOP Product overview: X9317WV8Z from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9317WV8Z can be used for catalog matching and distributor lookup.

IC DGTL POT 10KOHM 100TAP 8TSSOP Product overview: X9317WV8Z from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9317WV8Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - X9317WV8Z-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9317WV8Z-ND
Digital Potentiometers X9317WV8Z-ND
Digital Potentiometer 10k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-TSSOP

Digital Potentiometer 10k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-TSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9317WV8Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9317WV8Z
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9317WV8Z
IC DGTL POT 10KOHM 100TAP 8TSSOP

IC DGTL POT 10KOHM 100TAP 8TSSOP

Supplier's Site
Ic,digital Potentiometer,cmos,tssop,8Pin,plastic Rohs Compliant Renesas - 79K9341 - Newark, An Avnet Company
Chicago, IL, United States
Ic,digital Potentiometer,cmos,tssop,8Pin,plastic Rohs Compliant Renesas
79K9341
Ic,digital Potentiometer,cmos,tssop,8Pin,plastic Rohs Compliant Renesas 79K9341
IC,Digital Potentiometer,CMOS,T SSOP,8PIN,PLASTIC RoHS Compliant: Yes

IC,Digital Potentiometer,CMOS,TSSOP,8PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site
Digital Potentiometers - X9317WV8Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9317WV8Z
Digital Potentiometers X9317WV8Z
Digital Potentiometer 10k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-TSSOP

Digital Potentiometer 10k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-TSSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9317WV8Z - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9317WV8Z
Data Acquisition - Digital Potentiometers X9317WV8Z
IC DGTL POT 10KOHM 100TAP 8TSSOP

IC DGTL POT 10KOHM 100TAP 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number X9317WV8Z 717-X9317WV8Z X9317WV8Z-ND X9317WV8Z 79K9341 X9317WV8Z X9317WV8Z
Product Name Digitally Controlled Potentiometer (XDCP™) 10KOHM Digital Potentiometer Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Ic,digital Potentiometer,cmos,tssop,8Pin,plastic Rohs Compliant Renesas Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging MSOP8, SOIC8, TSSOP8 8-TSSOP (0.173", 4.40mm Width) Surface Mount Technology (SMT / SMD); "8-TSSOP Surface Mount Technology (SMT / SMD); SSOP SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Taper Linear Linear
Operating Temperature 85 C (185 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 2567801P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details