Renesas Electronics Corporation Digital Potentiometers X9401WS24IZ

Description
Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC
Request a Quote Datasheet
Description
Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - X9401WS24IZ-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9401WS24IZ-ND
Digital Potentiometers X9401WS24IZ-ND
Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC

Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC

Buy Now Datasheet
Singapore, Singapore
10KOHM Digital Potentiometer
717-X9401WS24IZ
10KOHM Digital Potentiometer 717-X9401WS24IZ
IC DGTL POT 10KOHM 64TAP 24SOIC Product overview: X9401WS24IZ from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9401WS24IZ can be used for catalog matching and distributor lookup.

IC DGTL POT 10KOHM 64TAP 24SOIC Product overview: X9401WS24IZ from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9401WS24IZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - X9401WS24IZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9401WS24IZ
Digital Potentiometers X9401WS24IZ
Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC

Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9401WS24IZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9401WS24IZ
Data Acquisition - Digital Potentiometers X9401WS24IZ
IC DGTL POT 10KOHM 64TAP 24SOIC

IC DGTL POT 10KOHM 64TAP 24SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9401WS24IZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9401WS24IZ
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9401WS24IZ
IC DGTL POT 10KOHM 64TAP 24SOIC

IC DGTL POT 10KOHM 64TAP 24SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number X9401WS24IZ-ND 717-X9401WS24IZ X9401WS24IZ X9401WS24IZ X9401WS24IZ
Product Name Digital Potentiometers 10KOHM Digital Potentiometer Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "24-SOIC 24-SOIC (0.295", 7.50mm Width) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC
Resistance Taper Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9720 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details