Renesas Electronics Corporation Low-Power 2.5KOHM Digital Potentiometer X9409YS24Z

Description
Low Noise/Low Power/2-Wire Bus | IC DGTL POT 2.5KOHM 64TAP 24SOIC Product overview: X9409YS24Z from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 2.5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Low-Power, 2.5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9409YS24Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Low Noise/Low Power/2-Wire Bus | IC DGTL POT 2.5KOHM 64TAP 24SOIC Product overview: X9409YS24Z from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 2.5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Low-Power, 2.5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9409YS24Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Power 2.5KOHM Digital Potentiometer - 717-X9409YS24Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 2.5KOHM Digital Potentiometer
717-X9409YS24Z
Low-Power 2.5KOHM Digital Potentiometer 717-X9409YS24Z
Low Noise/Low Power/2-Wire Bus | IC DGTL POT 2.5KOHM 64TAP 24SOIC Product overview: X9409YS24Z from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 2.5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Low-Power, 2.5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9409YS24Z can be used for catalog matching and distributor lookup.

Low Noise/Low Power/2-Wire Bus | IC DGTL POT 2.5KOHM 64TAP 24SOIC Product overview: X9409YS24Z from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 2.5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Low-Power, 2.5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9409YS24Z can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9409YS24Z
1281296-X9409YS24Z
Data Acquisition - Data Acquisition - Digital Potentiometers - X9409YS24Z 1281296-X9409YS24Z
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281296-X9409YS24Z Packaging: Tube Features: Selectable Address Tolerance: ±20% Temperature Coefficient: ±30 ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 2.5k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 24-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: X9409 Manufacturer Pack Quantity: 30 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V Taps per POT: 64 Resistance - Wiper (Ohms): 50

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281296-X9409YS24Z
Packaging: Tube
Features: Selectable Address
Tolerance: ±20%
Temperature Coefficient: ±30 ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 2.5k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 24-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: X9409
Manufacturer Pack Quantity: 30
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5V
Taps per POT: 64
Resistance - Wiper (Ohms): 50

Buy Now
Digital Potentiometers - X9409YS24Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9409YS24Z
Digital Potentiometers X9409YS24Z
Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps I²C Interface 24-SOIC

Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps I²C Interface 24-SOIC

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9409YS24Z - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9409YS24Z
Data Acquisition - Digital Potentiometers X9409YS24Z
IC DGTL POT 2.5KOHM 64TAP 24SOIC

IC DGTL POT 2.5KOHM 64TAP 24SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 717-X9409YS24Z 1281296-X9409YS24Z X9409YS24Z X9409YS24Z
Product Name Low-Power 2.5KOHM Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - X9409YS24Z Digital Potentiometers Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 2500 ohms 2500 ohms
Tolerance 20 +/- %
Operating DC Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1002FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2176092-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 698 ohms
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details