The Intersil X9317 is a digitally controlled potentiometer (XDCP™). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by a 3-wire interface.
The potentiometer is implemented by a resistor array composed of 99 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decorati
The device can be used as a three-terminal potentiometer for voltage control or as a two-terminal variable resistor for current control in a wide variety of applications.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281262-X9317WM8IZ
Packaging: Tube
Tolerance: ±20%
Temperature Coefficient: ±300 ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: Up/Down (U/D, INC, CS)
Resistance (Ohms): 10k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: X9317
Manufacturer Pack Quantity: 80
MSL Level: 2 (1 Year)
Supply Voltage (V): 5V
Taps per POT: 100
Resistance - Wiper (Ohms): 200
IC DGTL POT 10KOHM 100TAP 8MSOP Product overview: X9317WM8IZ from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9317WM8IZ can be used for catalog matching and distributor lookup.
Digital Potentiometer 10k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP
IC DGTL POT 10KOHM 100TAP 8MSOP
IC DGTL POT 10KOHM 100TAP 8MSOP
Digital Potentiometer 10k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP
Digital Potentiometer 10k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP
IC,Digital Potentiometer,CMOS,T
| Renesas Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | X9317WM8IZ | 1281262-X9317WM8IZ | 717-X9317WM8IZ | X9317WM8IZ-ND | X9317WM8IZ | X9317WM8IZ | X9317WM8IZ | 79K9322 |
| Product Name | Digitally Controlled Potentiometer (XDCP™) | Data Acquisition - Data Acquisition - Digital Potentiometers - X9317WM8IZ | 10KOHM Digital Potentiometer | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Ic,digital Potentiometer,cmos,tssop,8Pin,plastic Rohs Compliant Renesas |
| Mounting / Packaging | MSOP8, SOIC8, TSSOP8 | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | SSOP | |
| Potentiometer Type | Digital Potentiometer | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | |||||
| Resistance Taper | Linear | Linear | ||||||
| Operating Temperature | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms |