Renesas Electronics Corporation Data Acquisition - Data Acquisition - Digital Potentiometers - X9410WP24 X9410WP24

Description
Manufacturer: Intersil Win Source Part Number: 142946-X9410WP24 Packaging: Tube/Rail Features: Selectable Address Number of Circuits: 2 Tolerance: ±20% Configuration: Potentiometer Resistance (Ohms): 10k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 40 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-PDIP Supply Voltage - Operating: ±5V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 16
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 142946-X9410WP24 Packaging: Tube/Rail Features: Selectable Address Number of Circuits: 2 Tolerance: ±20% Configuration: Potentiometer Resistance (Ohms): 10k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 40 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-PDIP Supply Voltage - Operating: ±5V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9410WP24
142946-X9410WP24
Data Acquisition - Data Acquisition - Digital Potentiometers - X9410WP24 142946-X9410WP24
Manufacturer: Intersil Win Source Part Number: 142946-X9410WP24 Packaging: Tube/Rail Features: Selectable Address Number of Circuits: 2 Tolerance: ±20% Configuration: Potentiometer Resistance (Ohms): 10k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 40 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-PDIP Supply Voltage - Operating: ±5V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 16

Manufacturer: Intersil
Win Source Part Number: 142946-X9410WP24
Packaging: Tube/Rail
Features: Selectable Address
Number of Circuits: 2
Tolerance: ±20%
Configuration: Potentiometer
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 64
Temperature Coefficient (Typ): ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 40
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-PDIP
Supply Voltage - Operating: ±5V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 16

Buy Now Datasheet
Digital Potentiometers - X9410WP24 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9410WP24
Digital Potentiometers X9410WP24
Digital Potentiometer 10k Ohm 2 Circuit 64 Taps SPI Interface 24-PDIP

Digital Potentiometer 10k Ohm 2 Circuit 64 Taps SPI Interface 24-PDIP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9410WP24 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9410WP24
Data Acquisition - Digital Potentiometers X9410WP24
IC DGTL POT 10KOHM 64TAP 24DIP

IC DGTL POT 10KOHM 64TAP 24DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 142946-X9410WP24 X9410WP24 X9410WP24
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - X9410WP24 Digital Potentiometers Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 10000 ohms 10000 ohms
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details