Renesas Electronics Corporation Digital Potentiometers X9317UM8ZT1

Description
Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP
Description
Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The X9317UM8ZT1 is a digitally controlled potentiometer featuring a low noise and low power design. It includes a resistor array with 99 resistive elements and offers 100 wiper tap points, which can be controlled via a 3-wire serial interface (CS, U/D, INC). The wiper position can be stored in nonvolatile memory, allowing for recall upon power-up. This device operates within a supply voltage range of 2.7V to 5.5V and has a standby current of less than 5µA. It is suitable for applications such as LCD bias control, DC bias adjustment, gain and offset trimming, and voltage regulator output control. The X9317UM8ZT1 is available in multiple package options, including 8-lead MSOP, SOIC, and TSSOP, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The X9317UM8ZT1 is a digitally controlled potentiometer featuring a low noise and low power design. It includes a resistor array with 99 resistive elements and offers 100 wiper tap points, which can be controlled via a 3-wire serial interface (CS, U/D, INC). The wiper position can be stored in nonvolatile memory, allowing for recall upon power-up. This device operates within a supply voltage range of 2.7V to 5.5V and has a standby current of less than 5µA. It is suitable for applications such as LCD bias control, DC bias adjustment, gain and offset trimming, and voltage regulator output control. The X9317UM8ZT1 is available in multiple package options, including 8-lead MSOP, SOIC, and TSSOP, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - X9317UM8ZT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9317UM8ZT1
Digital Potentiometers X9317UM8ZT1
Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP

Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9317UM8ZT1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9317UM8ZT1
Data Acquisition - Digital Potentiometers X9317UM8ZT1
IC DGTL POT 50KOHM 100TAP 8MSOP

IC DGTL POT 50KOHM 100TAP 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number X9317UM8ZT1 X9317UM8ZT1
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 50000 ohms
Operating DC Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details