The X9408WS24I-2.7 is a digital potentiometer featuring four independently controlled potentiometers integrated into a single CMOS package. Each potentiometer includes 64 resistive taps and can be operated via a 2-wire serial interface. The device supports a supply voltage range of 2.7V to 5.5V and offers a typical wiper resistance of 40Ω at 5V. It includes four non-volatile data registers for storing wiper positions, which can be recalled upon power-up. The X9408WS24I-2.7 is suitable for applications requiring low noise and low power consumption, with a standby current of less than 1µA. The product is available in a 24-lead SOIC package and is compliant with RoHS standards. Its endurance is rated for 100,000 data changes per bit per register, with data retention guaranteed for up to 100 years.
Digital Potentiometer 10k Ohm 4 Circuit 64 Taps I²C Interface 24-SOIC
IC DGTL POT 10KOHM 64TAP 24SOIC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | X9408WS24I-2.7 | X9408WS24I-2.7 |
| Product Name | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |