Renesas Electronics Corporation Data Acquisition - Data Acquisition - Digital Potentiometers - X9418YV24IZ-2.7 X9418YV24IZ-2.7

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281306-X9418YV24IZ- 2.7 Packaging: Tube Features: Selectable Address Tolerance: ±20% Temperature Coefficient: ±300 ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 2.5k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: X9418 Manufacturer Pack Quantity: 62 MSL Level: 5 (48 Hours) Supply Voltage (V): ±2.7V ~ 5.5V Taps per POT: 64 Resistance - Wiper (Ohms): 150
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281306-X9418YV24IZ- 2.7 Packaging: Tube Features: Selectable Address Tolerance: ±20% Temperature Coefficient: ±300 ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 2.5k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: X9418 Manufacturer Pack Quantity: 62 MSL Level: 5 (48 Hours) Supply Voltage (V): ±2.7V ~ 5.5V Taps per POT: 64 Resistance - Wiper (Ohms): 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9418YV24IZ-2.7
1281306-X9418YV24IZ-2.7
Data Acquisition - Data Acquisition - Digital Potentiometers - X9418YV24IZ-2.7 1281306-X9418YV24IZ-2.7
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281306-X9418YV24IZ- 2.7 Packaging: Tube Features: Selectable Address Tolerance: ±20% Temperature Coefficient: ±300 ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 2.5k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: X9418 Manufacturer Pack Quantity: 62 MSL Level: 5 (48 Hours) Supply Voltage (V): ±2.7V ~ 5.5V Taps per POT: 64 Resistance - Wiper (Ohms): 150

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281306-X9418YV24IZ-2.7
Packaging: Tube
Features: Selectable Address
Tolerance: ±20%
Temperature Coefficient: ±300 ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 2.5k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 24-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: X9418
Manufacturer Pack Quantity: 62
MSL Level: 5 (48 Hours)
Supply Voltage (V): ±2.7V ~ 5.5V
Taps per POT: 64
Resistance - Wiper (Ohms): 150

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9418YV24IZ-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9418YV24IZ-2.7
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9418YV24IZ-2.7
DIGIPOT, 2500OHM,SERIAL, 64 PSTN

DIGIPOT, 2500OHM,SERIAL, 64 PSTN

Supplier's Site
Data Acquisition - Digital Potentiometers - X9418YV24IZ-2.7 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9418YV24IZ-2.7
Data Acquisition - Digital Potentiometers X9418YV24IZ-2.7
IC DGT POT 2.5KOHM 64TAP 24TSSOP

IC DGT POT 2.5KOHM 64TAP 24TSSOP

Supplier's Site Datasheet
Digital Potentiometers - X9418YV24IZ-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9418YV24IZ-2.7
Digital Potentiometers X9418YV24IZ-2.7
Digital Potentiometer 2.5k Ohm 2 Circuit 64 Taps I²C Interface 24-TSSOP

Digital Potentiometer 2.5k Ohm 2 Circuit 64 Taps I²C Interface 24-TSSOP

Buy Now Datasheet
Digital Potentiometers - X9418YV24IZ-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9418YV24IZ-2.7
Digital Potentiometers X9418YV24IZ-2.7
Digital Potentiometer 2.5k Ohm 2 Circuit 64 Taps I²C Interface 24-TSSOP

Digital Potentiometer 2.5k Ohm 2 Circuit 64 Taps I²C Interface 24-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1281306-X9418YV24IZ-2.7 X9418YV24IZ-2.7 X9418YV24IZ-2.7 X9418YV24IZ-2.7
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - X9418YV24IZ-2.7 Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 2500 ohms 2500 ohms 2500 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage ? to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details