The X9408YS24I-2.7 is a quad digital potentiometer from Quarktwin Technology Ltd., featuring four independently controlled potentiometers integrated into a single CMOS package. Each potentiometer includes 64 resistor taps and can be configured as a three-terminal potentiometer or a two-terminal variable resistor, making it suitable for various applications such as control and signal processing. The device operates with a supply voltage range of 2.7V to 5.5V and has a typical wiper resistance of 40Ω at 5V. It includes four non-volatile data registers for storing wiper positions, ensuring data retention for up to 100 years and supporting 100,000 data changes per bit per register. The X9408YS24I-2.7 is available in a 24-lead SOIC package and is rated for operation in temperatures from -40°C to +85°C. Its low standby current of less than 1µA makes it energy efficient for battery-operated devices.
Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps I²C Interface 24-SOIC
IC DGTL POT 2.5KOHM 64TAP 24SOIC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | X9408YS24I-2.7 | X9408YS24I-2.7 |
| Product Name | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |