Renesas Electronics Corporation Digital Potentiometers X9401WS24Z-2.7

Description
Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC
Request a Quote Datasheet
Description
Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - X9401WS24Z-2.7-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9401WS24Z-2.7-ND
Digital Potentiometers X9401WS24Z-2.7-ND
Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC

Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC

Buy Now Datasheet
Digital Potentiometers - X9401WS24Z-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9401WS24Z-2.7
Digital Potentiometers X9401WS24Z-2.7
Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC

Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9401WS24Z-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9401WS24Z-2.7
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9401WS24Z-2.7
IC DGTL POT 10KOHM 64TAP 24SOIC

IC DGTL POT 10KOHM 64TAP 24SOIC

Supplier's Site
Data Acquisition - Digital Potentiometers - X9401WS24Z-2.7 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9401WS24Z-2.7
Data Acquisition - Digital Potentiometers X9401WS24Z-2.7
IC DGTL POT 10KOHM 64TAP 24SOIC

IC DGTL POT 10KOHM 64TAP 24SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number X9401WS24Z-2.7-ND X9401WS24Z-2.7 X9401WS24Z-2.7 X9401WS24Z-2.7
Product Name Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "24-SOIC Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 2.7 to 5.5 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614968-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2567727P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details