Digital Potentiometer 50k Ohm 2 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 14-TSSOP
IC DGTL POT 50KOHM 32TAP 14TSSOP
IC DGTL POT 50KOHM 32TAP 14TSSOP
Digital Potentiometer 50k Ohm 2 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 14-TSSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | X93256UV14I-2.7-ND | X93256UV14I-2.7 | X93256UV14I-2.7 | X93256UV14I-2.7 |
| Product Name | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "14-TSSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) |
| Resistance Taper | Linear | |||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | |
| Tolerance | 25 +/- % | 25 +/- % |