Renesas Electronics Corporation Digital Potentiometers X9317UM8Z

Description
Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP
Datasheet
Description
Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - X9317UM8Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9317UM8Z
Digital Potentiometers X9317UM8Z
Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP

Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9317UM8Z - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9317UM8Z
Data Acquisition - Digital Potentiometers X9317UM8Z
IC DGTL POT 50KOHM 100TAP 8MSOP

IC DGTL POT 50KOHM 100TAP 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number X9317UM8Z X9317UM8Z
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 50000 ohms
Operating DC Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567555P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0039 ohms
View Details