Renesas Electronics Corporation Digital Potentiometers X9400YS24I

Description
Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC
Request a Quote Datasheet
Description
Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - X9400YS24I-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9400YS24I-ND
Digital Potentiometers X9400YS24I-ND
Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC

Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC

Buy Now Datasheet
Digital Potentiometers - X9400YS24I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9400YS24I
Digital Potentiometers X9400YS24I
Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC

Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9400YS24I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9400YS24I
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9400YS24I
IC DGTL POT 2.5KOHM 64TAP 24SOIC

IC DGTL POT 2.5KOHM 64TAP 24SOIC

Supplier's Site
Data Acquisition - Digital Potentiometers - X9400YS24I - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9400YS24I
Data Acquisition - Digital Potentiometers X9400YS24I
IC DGTL POT 2.5KOHM 64TAP 24SOIC

IC DGTL POT 2.5KOHM 64TAP 24SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number X9400YS24I-ND X9400YS24I X9400YS24I X9400YS24I
Product Name Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "24-SOIC Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 2500 ohms 2500 ohms 2500 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details