Renesas Electronics Corporation Data Acquisition - Data Acquisition - Digital Potentiometers - X9418YS24-2.7 X9418YS24-2.7

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281303-X9418YS24-2. 7 Packaging: Tube Features: Selectable Address Tolerance: ±20% Temperature Coefficient: ±300 ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 2.5k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 24-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xicor.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: X9418 Manufacturer Pack Quantity: 30 MSL Level: 3 (168 Hours) Supply Voltage (V): ±2.7V ~ 5.5V Taps per POT: 64 Resistance - Wiper (Ohms): 150
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281303-X9418YS24-2. 7 Packaging: Tube Features: Selectable Address Tolerance: ±20% Temperature Coefficient: ±300 ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 2.5k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 24-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xicor.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: X9418 Manufacturer Pack Quantity: 30 MSL Level: 3 (168 Hours) Supply Voltage (V): ±2.7V ~ 5.5V Taps per POT: 64 Resistance - Wiper (Ohms): 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9418YS24-2.7
1281303-X9418YS24-2.7
Data Acquisition - Data Acquisition - Digital Potentiometers - X9418YS24-2.7 1281303-X9418YS24-2.7
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281303-X9418YS24-2. 7 Packaging: Tube Features: Selectable Address Tolerance: ±20% Temperature Coefficient: ±300 ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 2.5k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 24-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xicor.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: X9418 Manufacturer Pack Quantity: 30 MSL Level: 3 (168 Hours) Supply Voltage (V): ±2.7V ~ 5.5V Taps per POT: 64 Resistance - Wiper (Ohms): 150

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281303-X9418YS24-2.7
Packaging: Tube
Features: Selectable Address
Tolerance: ±20%
Temperature Coefficient: ±300 ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 2.5k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 24-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.xicor.com
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: X9418
Manufacturer Pack Quantity: 30
MSL Level: 3 (168 Hours)
Supply Voltage (V): ±2.7V ~ 5.5V
Taps per POT: 64
Resistance - Wiper (Ohms): 150

Buy Now
Dual 2.5KOHM Digital Potentiometer - 717-X9418YS24-2.7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 2.5KOHM Digital Potentiometer
717-X9418YS24-2.7
Dual 2.5KOHM Digital Potentiometer 717-X9418YS24-2.7
Dual Digitally Controlled Potentiometers | IC DGTL POT 2.5KOHM 64TAP 24SOIC Product overview: X9418YS24-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Dual, 2.5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9418YS24-2.7 can be used for catalog matching and distributor lookup.

Dual Digitally Controlled Potentiometers | IC DGTL POT 2.5KOHM 64TAP 24SOIC Product overview: X9418YS24-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Dual, 2.5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9418YS24-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site
Digital Potentiometers - X9418YS24-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9418YS24-2.7
Digital Potentiometers X9418YS24-2.7
Digital Potentiometer 2.5k Ohm 2 Circuit 64 Taps I²C Interface 24-SOIC

Digital Potentiometer 2.5k Ohm 2 Circuit 64 Taps I²C Interface 24-SOIC

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9418YS24-2.7 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9418YS24-2.7
Data Acquisition - Digital Potentiometers X9418YS24-2.7
IC DGTL POT 2.5KOHM 64TAP 24SOIC

IC DGTL POT 2.5KOHM 64TAP 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 1281303-X9418YS24-2.7 717-X9418YS24-2.7 X9418YS24-2.7 X9418YS24-2.7
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - X9418YS24-2.7 Dual 2.5KOHM Digital Potentiometer Digital Potentiometers Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 2500 ohms 2500 ohms
Tolerance 20 +/- %
Operating DC Voltage ? to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3902FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details