Renesas Electronics Corporation Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9410WP24I-2.7

Description
Win Source Part Number: 1232688-X9410WP24I-2 .7 Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Series: XDCP™ Features: Selectable Address Package: Tube Number of Circuits: 2 Standard Package: 16 Tolerance: ±20% Configuration: Potentiometer Memory Type: Non-Volatile Interface: SPI Resistance (Ohms): 10k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): ±300ppm/°C Resistance - Wiper (Ohms) (Typ): 150 Voltage - Supply: ±2.7V ~ 5.5V Mounting Type: Through Hole Package / Case: 24-DIP (0.600", 15.24mm) Supplier Device Package: 24-PDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: X9410 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1232688-X9410WP24I-2 .7 Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Series: XDCP™ Features: Selectable Address Package: Tube Number of Circuits: 2 Standard Package: 16 Tolerance: ±20% Configuration: Potentiometer Memory Type: Non-Volatile Interface: SPI Resistance (Ohms): 10k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): ±300ppm/°C Resistance - Wiper (Ohms) (Typ): 150 Voltage - Supply: ±2.7V ~ 5.5V Mounting Type: Through Hole Package / Case: 24-DIP (0.600", 15.24mm) Supplier Device Package: 24-PDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: X9410 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1232688-X9410WP24I-2.7
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1232688-X9410WP24I-2.7
Win Source Part Number: 1232688-X9410WP24I-2 .7 Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Series: XDCP™ Features: Selectable Address Package: Tube Number of Circuits: 2 Standard Package: 16 Tolerance: ±20% Configuration: Potentiometer Memory Type: Non-Volatile Interface: SPI Resistance (Ohms): 10k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): ±300ppm/°C Resistance - Wiper (Ohms) (Typ): 150 Voltage - Supply: ±2.7V ~ 5.5V Mounting Type: Through Hole Package / Case: 24-DIP (0.600", 15.24mm) Supplier Device Package: 24-PDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: X9410 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1232688-X9410WP24I-2.7
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Series: XDCP™
Features: Selectable Address
Package: Tube
Number of Circuits: 2
Standard Package: 16
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: SPI
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 64
Temperature Coefficient (Typ): ±300ppm/°C
Resistance - Wiper (Ohms) (Typ): 150
Voltage - Supply: ±2.7V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 24-DIP (0.600", 15.24mm)
Supplier Device Package: 24-PDIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: X9410
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
10KOHM Digital Potentiometer - 717-X9410WP24I-2.7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10KOHM Digital Potentiometer
717-X9410WP24I-2.7
10KOHM Digital Potentiometer 717-X9410WP24I-2.7
IC DGTL POT 10KOHM 64TAP 24DIP / Digital Potentiometer 10k Ohm 2 Circuit 64 Taps SPI Interface 24-PDIP Product overview: X9410WP24I-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9410WP24I-2.7 can be used for catalog matching and distributor lookup.

IC DGTL POT 10KOHM 64TAP 24DIP / Digital Potentiometer 10k Ohm 2 Circuit 64 Taps SPI Interface 24-PDIP Product overview: X9410WP24I-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9410WP24I-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital Potentiometers - X9410WP24I-2.7 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9410WP24I-2.7
Data Acquisition - Digital Potentiometers X9410WP24I-2.7
IC DGTL POT 10KOHM 64TAP 24DIP

IC DGTL POT 10KOHM 64TAP 24DIP

Supplier's Site Datasheet
Digital Potentiometers - X9410WP24I-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9410WP24I-2.7
Digital Potentiometers X9410WP24I-2.7
Digital Potentiometer 10k Ohm 2 Circuit 64 Taps SPI Interface 24-PDIP

Digital Potentiometer 10k Ohm 2 Circuit 64 Taps SPI Interface 24-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1232688-X9410WP24I-2.7 717-X9410WP24I-2.7 X9410WP24I-2.7 X9410WP24I-2.7
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 10KOHM Digital Potentiometer Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging ThroughHole 24-DIP (0.600", 15.24mm) ThroughHole ThroughHole
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 10000 ohms 10000 ohms
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details