Renesas Electronics Corporation Digitally Controlled Potentiometer (XDCP™) X9317WV8IZ-2.7

Description
The Intersil X9317 is a digitally controlled potentiometer (XDCP™). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by a 3-wire interface. The potentiometer is implemented by a resistor array composed of 99 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decorati on: overline"CS/span, U/span style="text-decorati on: overline"D/span, and span style="text-decorati on: overline"INC/span inputs. The position of the wiper can be stored in nonvolatile memory and then be recalled upon a subsequent power-up operation. The device can be used as a three-terminal potentiometer for voltage control or as a two-terminal variable resistor for current control in a wide variety of applications.
Request a Quote Datasheet
Description
The Intersil X9317 is a digitally controlled potentiometer (XDCP™). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by a 3-wire interface. The potentiometer is implemented by a resistor array composed of 99 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decorati on: overline"CS/span, U/span style="text-decorati on: overline"D/span, and span style="text-decorati on: overline"INC/span inputs. The position of the wiper can be stored in nonvolatile memory and then be recalled upon a subsequent power-up operation. The device can be used as a three-terminal potentiometer for voltage control or as a two-terminal variable resistor for current control in a wide variety of applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digitally Controlled Potentiometer (XDCP™) - X9317WV8IZ-2.7 - Renesas Electronics Corporation
Milpitas, CA, USA
Digitally Controlled Potentiometer (XDCP™)
X9317WV8IZ-2.7
Digitally Controlled Potentiometer (XDCP™) X9317WV8IZ-2.7
The Intersil X9317 is a digitally controlled potentiometer (XDCP™). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by a 3-wire interface. The potentiometer is implemented by a resistor array composed of 99 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decorati on: overline"CS/span, U/span style="text-decorati on: overline"D/span, and span style="text-decorati on: overline"INC/span inputs. The position of the wiper can be stored in nonvolatile memory and then be recalled upon a subsequent power-up operation. The device can be used as a three-terminal potentiometer for voltage control or as a two-terminal variable resistor for current control in a wide variety of applications.

The Intersil X9317 is a digitally controlled potentiometer (XDCP™). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by a 3-wire interface.
The potentiometer is implemented by a resistor array composed of 99 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decoration: overline"CS/span, U/span style="text-decoration: overline"D/span, and span style="text-decoration: overline"INC/span inputs. The position of the wiper can be stored in nonvolatile memory and then be recalled upon a subsequent power-up operation.
The device can be used as a three-terminal potentiometer for voltage control or as a two-terminal variable resistor for current control in a wide variety of applications.

Supplier's Site Datasheet
Singapore, Singapore
10KOHM Digital Potentiometer
717-X9317WV8IZ-2.7
10KOHM Digital Potentiometer 717-X9317WV8IZ-2.7
IC DGTL POT 10KOHM 100TAP 8TSSOP Product overview: X9317WV8IZ-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9317WV8IZ-2.7 can be used for catalog matching and distributor lookup.

IC DGTL POT 10KOHM 100TAP 8TSSOP Product overview: X9317WV8IZ-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9317WV8IZ-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9317WV8IZ-2.7
089489-X9317WV8IZ-2.7
Data Acquisition - Data Acquisition - Digital Potentiometers - X9317WV8IZ-2.7 089489-X9317WV8IZ-2.7
Manufacturer: Intersil Win Source Part Number: 089489-X9317WV8IZ-2. 7 Packaging: Reel - TR Number of Circuits: 1 Tolerance: ±20% Configuration: Potentiometer Resistance (Ohms): 10k Taper: Linear Number of Taps: 100 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 400 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 089489-X9317WV8IZ-2.7
Packaging: Reel - TR
Number of Circuits: 1
Tolerance: ±20%
Configuration: Potentiometer
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 100
Temperature Coefficient (Typ): ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 400
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital Potentiometers - X9317WV8IZ-2.7-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9317WV8IZ-2.7-ND
Digital Potentiometers X9317WV8IZ-2.7-ND
Digital Potentiometer 10k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-TSSOP

Digital Potentiometer 10k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-TSSOP

Buy Now
Data Acquisition - Digital Potentiometers - X9317WV8IZ-2.7 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9317WV8IZ-2.7
Data Acquisition - Digital Potentiometers X9317WV8IZ-2.7
IC DGTL POT 10KOHM 100TAP 8TSSOP

IC DGTL POT 10KOHM 100TAP 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9317WV8IZ-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9317WV8IZ-2.7
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9317WV8IZ-2.7
X9317 - DIGITAL POTENTIOMETER

X9317 - DIGITAL POTENTIOMETER

Supplier's Site
10Kohm, 100Steps, Single, Tssop-8; End To End Resistance Renesas - 79K9338 - Newark, An Avnet Company
Chicago, IL, United States
10Kohm, 100Steps, Single, Tssop-8; End To End Resistance Renesas
79K9338
10Kohm, 100Steps, Single, Tssop-8; End To End Resistance Renesas 79K9338
10kOHM, 100STEPS, SINGLE, TSSOP-8; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:3 Wire, Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; No. of Steps:100RoHS Compliant: Yes

10kOHM, 100STEPS, SINGLE, TSSOP-8; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:3 Wire, Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; No. of Steps:100RoHS Compliant: Yes

Supplier's Site Datasheet
Digital Potentiometers - X9317WV8IZ-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9317WV8IZ-2.7
Digital Potentiometers X9317WV8IZ-2.7
Digital Potentiometer 10k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-TSSOP

Digital Potentiometer 10k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-TSSOP

Buy Now Datasheet
Digital Potentiometers - X9317WV8IZ-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9317WV8IZ-2.7
Digital Potentiometers X9317WV8IZ-2.7
Digital Potentiometer 10k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-TSSOP

Digital Potentiometer 10k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number X9317WV8IZ-2.7 717-X9317WV8IZ-2.7 089489-X9317WV8IZ-2.7 X9317WV8IZ-2.7-ND X9317WV8IZ-2.7 X9317WV8IZ-2.7 79K9338 X9317WV8IZ-2.7
Product Name Digitally Controlled Potentiometer (XDCP™) 10KOHM Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - X9317WV8IZ-2.7 Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 10Kohm, 100Steps, Single, Tssop-8; End To End Resistance Renesas Digital Potentiometers
Mounting / Packaging MSOP8, SOIC8, TSSOP8 8-TSSOP (0.173", 4.40mm Width) Surface Mount Technology (SMT / SMD); "8-TSSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP SSOP Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Taper Linear Linear
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD514JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details