Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281294-X9409WV24-2.
Packaging: Tube
Features: Selectable Address
Tolerance: ±20%
Temperature Coefficient: ±30ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 10k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 24-TSSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.xicor.com
Manufacturer Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: X9409
Manufacturer Pack Quantity: 62
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Taps per POT: 64
Resistance - Wiper (Ohms): 50
DIGIPOT, 4 FUNC, 64 PSTN Product overview: X9409WV24-2.7 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9409WV24-2.7 can be used for catalog matching and distributor lookup.
IC DGTL POT 10KOHM 64TAP 24TSSOP
DIGIPOT, 4 FUNC, 64 PSTN
Digital Potentiometer 10k Ohm 4 Circuit 64 Taps I²C Interface 24-TSSOP
Digital Potentiometer 10k Ohm 4 Circuit 64 Taps I²C Interface 24-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 1281294-X9409WV24-2.7 | 717-X9409WV24-2.7 | X9409WV24-2.7 | X9409WV24-2.7 | X9409WV24-2.7 |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - X9409WV24-2.7 | Digital Potentiometer | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | |||
| Resistance Range | 10000 ohms | 10000 ohms | |||
| Tolerance | 20 +/- % | ||||
| Operating DC Voltage | 2.7 to 5.5 volts | 2.7 volts |