Renesas Electronics Corporation Digital Potentiometers X9400WV24IT1

Description
Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-TSSOP
Description
Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The X9400WV24IT1 is a quad digital potentiometer from Quarktwin Technology Ltd., featuring four independent potentiometers in a single package. It offers 64 resistor taps and operates via an SPI serial interface, allowing for efficient read, write, and transfer operations. The device has a typical wiper resistance of 40Ω at 5V and supports a wide supply voltage range of 2.7V to 5.5V, with analog voltage capabilities from -5V to +5V. Each potentiometer includes four non-volatile data registers for storing multiple wiper positions, which can be recalled upon power-up. The device is designed for low power consumption, with a maximum standby current of less than 1µA, and boasts a data retention period of 100 years. The X9400WV24IT1 is available in a 24-lead TSSOP package and is RoHS compliant, making it suitable for various applications in control and signal processing.

Datasheet Summary
Powered by GS/AI

The X9400WV24IT1 is a quad digital potentiometer from Quarktwin Technology Ltd., featuring four independent potentiometers in a single package. It offers 64 resistor taps and operates via an SPI serial interface, allowing for efficient read, write, and transfer operations. The device has a typical wiper resistance of 40Ω at 5V and supports a wide supply voltage range of 2.7V to 5.5V, with analog voltage capabilities from -5V to +5V. Each potentiometer includes four non-volatile data registers for storing multiple wiper positions, which can be recalled upon power-up. The device is designed for low power consumption, with a maximum standby current of less than 1µA, and boasts a data retention period of 100 years. The X9400WV24IT1 is available in a 24-lead TSSOP package and is RoHS compliant, making it suitable for various applications in control and signal processing.

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - X9400WV24IT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9400WV24IT1
Digital Potentiometers X9400WV24IT1
Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-TSSOP

Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-TSSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9400WV24IT1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9400WV24IT1
Data Acquisition - Digital Potentiometers X9400WV24IT1
IC DGTL POT 10KOHM 64TAP 24TSSOP

IC DGTL POT 10KOHM 64TAP 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number X9400WV24IT1 X9400WV24IT1
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567841P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details