Renesas Electronics Corporation Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9401WV24-2.7

Description
Win Source Part Number: 1025118-X9401WV24-2. 7 Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Series: XDCP™ Features: Selectable Address Package: Tube Number of Circuits: 4 Standard Package: 62 Mounting: SMD (SMT) Tolerance: ±20% Configuration: Potentiometer Memory Type: Non-Volatile Interface: SPI Resistance (Ohms): 10k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): ±300ppm/°C Resistance - Wiper (Ohms) (Typ): 150 Voltage - Supply: 2.7V ~ 5.5V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): CAT5401YI-10-T2; X9421WV14I-2.7; X9410WV24-2.7; X9400WV24-2.7; X9410WV24IZ; X9400WV24I-2.7; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: X9401 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1025118-X9401WV24-2. 7 Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Series: XDCP™ Features: Selectable Address Package: Tube Number of Circuits: 4 Standard Package: 62 Mounting: SMD (SMT) Tolerance: ±20% Configuration: Potentiometer Memory Type: Non-Volatile Interface: SPI Resistance (Ohms): 10k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): ±300ppm/°C Resistance - Wiper (Ohms) (Typ): 150 Voltage - Supply: 2.7V ~ 5.5V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): CAT5401YI-10-T2; X9421WV14I-2.7; X9410WV24-2.7; X9400WV24-2.7; X9410WV24IZ; X9400WV24I-2.7; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: X9401 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1025118-X9401WV24-2.7
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1025118-X9401WV24-2.7
Win Source Part Number: 1025118-X9401WV24-2. 7 Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Series: XDCP™ Features: Selectable Address Package: Tube Number of Circuits: 4 Standard Package: 62 Mounting: SMD (SMT) Tolerance: ±20% Configuration: Potentiometer Memory Type: Non-Volatile Interface: SPI Resistance (Ohms): 10k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): ±300ppm/°C Resistance - Wiper (Ohms) (Typ): 150 Voltage - Supply: 2.7V ~ 5.5V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): CAT5401YI-10-T2; X9421WV14I-2.7; X9410WV24-2.7; X9400WV24-2.7; X9410WV24IZ; X9400WV24I-2.7; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: X9401 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1025118-X9401WV24-2.7
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Series: XDCP™
Features: Selectable Address
Package: Tube
Number of Circuits: 4
Standard Package: 62
Mounting: SMD (SMT)
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: SPI
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 64
Temperature Coefficient (Typ): ±300ppm/°C
Resistance - Wiper (Ohms) (Typ): 150
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): CAT5401YI-10-T2; X9421WV14I-2.7; X9410WV24-2.7; X9400WV24-2.7; X9410WV24IZ; X9400WV24I-2.7;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: X9401
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
Digital Potentiometer
717-X9401WV24-2.7
Digital Potentiometer 717-X9401WV24-2.7
DIGIPOT, 4 FUNC, 64 PSTN Product overview: X9401WV24-2.7 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9401WV24-2.7 can be used for catalog matching and distributor lookup.

DIGIPOT, 4 FUNC, 64 PSTN Product overview: X9401WV24-2.7 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9401WV24-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital Potentiometers - X9401WV24-2.7 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9401WV24-2.7
Data Acquisition - Digital Potentiometers X9401WV24-2.7
IC DGTL POT 10KOHM 64TAP 24TSSOP

IC DGTL POT 10KOHM 64TAP 24TSSOP

Supplier's Site Datasheet
Digital Potentiometers - X9401WV24-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9401WV24-2.7
Digital Potentiometers X9401WV24-2.7
Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-TSSOP

Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-TSSOP

Buy Now Datasheet
Digital Potentiometers - X9401WV24-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9401WV24-2.7
Digital Potentiometers X9401WV24-2.7
Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-TSSOP

Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9401WV24-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9401WV24-2.7
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9401WV24-2.7
DIGIPOT, 4 FUNC, 64 PSTN

DIGIPOT, 4 FUNC, 64 PSTN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 1025118-X9401WV24-2.7 717-X9401WV24-2.7 X9401WV24-2.7 X9401WV24-2.7 X9401WV24-2.7
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometer Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) 24-TSSOP (0.173", 4.40mm Width) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details