IC DGTL POT 10KOHM 64TAP 24SOIC Product overview: X9409WS24IZ-2.7T1 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9409WS24IZ-2.7T
Manufacturer: Renesas Electronics America
Win Source Part Number: 939189-X9409WS24IZ-2
Series: XDCP™
Operating Temperature Range: -40°C ~ 85°C
Features: Digital Potentiometer 10k Ohm 4 Circuit 64 Taps I²C Interface 24-SOIC
Package: Reel - TR
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: X9409
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: X9409WS24IZ27T1, X9409WS24IZ-2.7T1TR,
Digital Potentiometer 10k Ohm 4 Circuit 64 Taps I²C Interface 24-SOIC
IC DGTL POT 10KOHM 64TAP 24SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 717-X9409WS24IZ-2.7T1 | 939189-X9409WS24IZ-2.7T1 | X9409WS24IZ-2.7T1 | X9409WS24IZ-2.7T1 |
| Product Name | 10KOHM Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - X9409WS24IZ-2.7T1 | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |