Renesas Electronics Corporation Dual 2.5KOHM Digital Potentiometer X9418YV24

Description
Dual Digitally Controlled Potentiometers | IC DGT POT 2.5KOHM 64TAP 24TSSOP Product overview: X9418YV24 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Dual, 2.5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9418YV24 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Digitally Controlled Potentiometers | IC DGT POT 2.5KOHM 64TAP 24TSSOP Product overview: X9418YV24 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Dual, 2.5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9418YV24 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 2.5KOHM Digital Potentiometer - 717-X9418YV24 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 2.5KOHM Digital Potentiometer
717-X9418YV24
Dual 2.5KOHM Digital Potentiometer 717-X9418YV24
Dual Digitally Controlled Potentiometers | IC DGT POT 2.5KOHM 64TAP 24TSSOP Product overview: X9418YV24 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Dual, 2.5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9418YV24 can be used for catalog matching and distributor lookup.

Dual Digitally Controlled Potentiometers | IC DGT POT 2.5KOHM 64TAP 24TSSOP Product overview: X9418YV24 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Dual, 2.5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9418YV24 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9418YV24
1281304-X9418YV24
Data Acquisition - Data Acquisition - Digital Potentiometers - X9418YV24 1281304-X9418YV24
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281304-X9418YV24 Packaging: Tube Features: Selectable Address Tolerance: ±20% Temperature Coefficient: ±300 ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 2.5k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xicor.com Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: X9418 Manufacturer Pack Quantity: 62 MSL Level: 1 (Unlimited) Supply Voltage (V): ±5V Taps per POT: 64 Resistance - Wiper (Ohms): 40

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281304-X9418YV24
Packaging: Tube
Features: Selectable Address
Tolerance: ±20%
Temperature Coefficient: ±300 ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 2.5k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 24-TSSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.xicor.com
Manufacturer Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: X9418
Manufacturer Pack Quantity: 62
MSL Level: 1 (Unlimited)
Supply Voltage (V): ±5V
Taps per POT: 64
Resistance - Wiper (Ohms): 40

Buy Now
Data Acquisition - Digital Potentiometers - X9418YV24 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9418YV24
Data Acquisition - Digital Potentiometers X9418YV24
IC DGT POT 2.5KOHM 64TAP 24TSSOP

IC DGT POT 2.5KOHM 64TAP 24TSSOP

Supplier's Site Datasheet
Digital Potentiometers - X9418YV24 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9418YV24
Digital Potentiometers X9418YV24
Digital Potentiometer 2.5k Ohm 2 Circuit 64 Taps I²C Interface 24-TSSOP

Digital Potentiometer 2.5k Ohm 2 Circuit 64 Taps I²C Interface 24-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 717-X9418YV24 1281304-X9418YV24 X9418YV24 X9418YV24
Product Name Dual 2.5KOHM Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - X9418YV24 Data Acquisition - Digital Potentiometers Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 2500 ohms 2500 ohms
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573136 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 10 ohms
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details