Renesas Electronics Corporation Digital Potentiometers X9401WP24I-2.7

Description
Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-PDIP
Request a Quote Datasheet
Description
Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - X9401WP24I-2.7-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9401WP24I-2.7-ND
Digital Potentiometers X9401WP24I-2.7-ND
Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-PDIP

Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-PDIP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9401WP24I-2.7 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9401WP24I-2.7
Data Acquisition - Digital Potentiometers X9401WP24I-2.7
IC DGTL POT 10KOHM 64TAP 24DIP

IC DGTL POT 10KOHM 64TAP 24DIP

Supplier's Site Datasheet
Digital Potentiometers - X9401WP24I-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9401WP24I-2.7
Digital Potentiometers X9401WP24I-2.7
Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-PDIP

Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9401WP24I-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9401WP24I-2.7
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9401WP24I-2.7
IC DGTL POT 10KOHM 64TAP 24DIP

IC DGTL POT 10KOHM 64TAP 24DIP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number X9401WP24I-2.7-ND X9401WP24I-2.7 X9401WP24I-2.7 X9401WP24I-2.7
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging ThroughHole; "24-DIP ThroughHole ThroughHole ThroughHole
Resistance Taper Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 2.7 to 5.5 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details