Renesas Electronics Corporation Digital Potentiometers X9317ZS8I-2.7T1

Description
Digital Potentiometer 1k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Request a Quote
Description
Digital Potentiometer 1k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The X9317ZS8I-2.7T1 is a digitally controlled potentiometer featuring a low noise and low power design. It includes 100 wiper tap points and utilizes a 3-wire serial interface for control. The device consists of a resistor array with 99 resistive elements and a wiper switching network, allowing it to function as either a three-terminal potentiometer for voltage control or a two-terminal variable resistor for current control. The wiper position can be stored in nonvolatile memory, enabling recall upon power-up. It operates within a supply voltage range of 2.7V to 5.5V and has a standby current of less than 5µA. The X9317ZS8I-2.7T1 is available in multiple package types, including 8-lead SOIC, MSOP, and TSSOP, and is RoHS compliant. It is suitable for various applications such as LCD bias control, DC bias adjustment, and voltage regulator output control.

Datasheet Summary
Powered by GS/AI

The X9317ZS8I-2.7T1 is a digitally controlled potentiometer featuring a low noise and low power design. It includes 100 wiper tap points and utilizes a 3-wire serial interface for control. The device consists of a resistor array with 99 resistive elements and a wiper switching network, allowing it to function as either a three-terminal potentiometer for voltage control or a two-terminal variable resistor for current control. The wiper position can be stored in nonvolatile memory, enabling recall upon power-up. It operates within a supply voltage range of 2.7V to 5.5V and has a standby current of less than 5µA. The X9317ZS8I-2.7T1 is available in multiple package types, including 8-lead SOIC, MSOP, and TSSOP, and is RoHS compliant. It is suitable for various applications such as LCD bias control, DC bias adjustment, and voltage regulator output control.

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - X9317ZS8I-2.7T1-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9317ZS8I-2.7T1-ND
Digital Potentiometers X9317ZS8I-2.7T1-ND
Digital Potentiometer 1k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Digital Potentiometer 1k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9317ZS8I-2.7T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9317ZS8I-2.7T1
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9317ZS8I-2.7T1
IC DGTL POT 1KOHM 100TAP 8SOIC

IC DGTL POT 1KOHM 100TAP 8SOIC

Supplier's Site
Digital Potentiometers - X9317ZS8I-2.7T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9317ZS8I-2.7T1
Digital Potentiometers X9317ZS8I-2.7T1
Digital Potentiometer 1k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Digital Potentiometer 1k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9317ZS8I-2.7T1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9317ZS8I-2.7T1
Data Acquisition - Digital Potentiometers X9317ZS8I-2.7T1
IC DGTL POT 1KOHM 100TAP 8SOIC

IC DGTL POT 1KOHM 100TAP 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number X9317ZS8I-2.7T1-ND X9317ZS8I-2.7T1 X9317ZS8I-2.7T1 X9317ZS8I-2.7T1
Product Name Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "8-SOIC Surface Mount Technology (SMT / SMD); SOIC Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details